DiTom Microwave, Inc. Dual Junction Circulator D4C2060

Description
Performance optimized junction circulator are available on special order
Request a Quote Datasheet
Description
Performance optimized junction circulator are available on special order
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fresno, CA, USA
Dual Junction Circulator
D4C2060
Dual Junction Circulator D4C2060
Performance optimized junction circulator are available on special order

Performance optimized junction circulator are available on special order

Supplier's Site Datasheet
RF Circulators and Isolators - 2236-D4C2060-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D4C2060-ND
RF Circulators and Isolators 2236-D4C2060-ND
2.00 - 6.00 GHZ CIRCULATOR

2.00 - 6.00 GHZ CIRCULATOR

Buy Now Datasheet

Technical Specifications

  DiTom Microwave, Inc. DigiKey
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number D4C2060 2236-D4C2060-ND
Product Name Dual Junction Circulator RF Circulators and Isolators
Component Circulator Circulator
Package Size 3.16" x .73" x 1.62"
Frequency Range: 2000 to 6000 MHz
Isolation 14 dB 14 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Broadband Isolator 1 to 2GHz - UIYBCI6466A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 64mm x 66mm x 26mm
View Details
L-Band High Power Isolators and Circulators: Qualified for Solid State Power Amplifiers (SSPA) -  - Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Configuration Coaxial
View Details
Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
Drop-In Circulators - NDC1313M - kTB Solutions
Specs
Component Circulator
Frequency Range: 1700 to 6000 MHz
Isolation 18 dB
View Details