DiTom Microwave, Inc. RF Circulators and Isolators D4C2060-1

Description
2.00 - 6.00 GHZ CIRCULATOR
Request a Quote Datasheet
Description
2.00 - 6.00 GHZ CIRCULATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D4C2060-1-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D4C2060-1-ND
RF Circulators and Isolators 2236-D4C2060-1-ND
2.00 - 6.00 GHZ CIRCULATOR

2.00 - 6.00 GHZ CIRCULATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D4C2060-1 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D4C2060-1
RF and Wireless - RF Circulators and Isolators D4C2060-1
2.00 - 6.00 GHZ CIRCULATOR

2.00 - 6.00 GHZ CIRCULATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D4C2060-1-ND D4C2060-1
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Circulator Circulator
Unlock Full Specs
to access all available technical data

Similar Products

SMD Circulator 290 to 1875MHz - UIYSC36A - UIY Inc.
Specs
Component Circulator
Package Size Φ36mm x 11mm
Frequency Range: 290 to 1875 MHz
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details
Isolators - 2750D0020-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 5000 to 6500 MHz
Isolation 17 dB
View Details
Coaxial Isolators - NCI-26500-40000-5-1-K - kTB Solutions
Specs
Component Isolator
Frequency Range: 26500 to 40000 MHz
Isolation 12 dB
View Details