DiTom Microwave, Inc. RF Circulators and Isolators D4C2040-2

Description
2.00 - 4.00 GHZ CIRCULATOR
Request a Quote Datasheet
Description
2.00 - 4.00 GHZ CIRCULATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D4C2040-2-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D4C2040-2-ND
RF Circulators and Isolators 2236-D4C2040-2-ND
2.00 - 4.00 GHZ CIRCULATOR

2.00 - 4.00 GHZ CIRCULATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D4C2040-2 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D4C2040-2
RF and Wireless - RF Circulators and Isolators D4C2040-2
2.00 - 4.00 GHZ CIRCULATOR

2.00 - 4.00 GHZ CIRCULATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D4C2040-2-ND D4C2040-2
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Circulator Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Microstrip Isolator 14 to 27.5GHz - UIYMI56A - UIY Inc.
Specs
Component Isolator
Package Size 5mm x 6mm x 3.5mm
Frequency Range: 14000 to 27500 MHz
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details
Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
Drop-In Circulators - NDC3838X - kTB Solutions
Specs
Component Circulator
Frequency Range: 300 to 1850 MHz
Isolation 20 dB
View Details