DiTom Microwave, Inc. RF Circulators and Isolators D4C2030-1

Description
20.00 - 30.00 GHZ CIRCULATOR
Request a Quote Datasheet
Description
20.00 - 30.00 GHZ CIRCULATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D4C2030-1-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D4C2030-1-ND
RF Circulators and Isolators 2236-D4C2030-1-ND
20.00 - 30.00 GHZ CIRCULATOR

20.00 - 30.00 GHZ CIRCULATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D4C2030-1 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D4C2030-1
RF and Wireless - RF Circulators and Isolators D4C2030-1
20.00 - 30.00 GHZ CIRCULATOR

20.00 - 30.00 GHZ CIRCULATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D4C2030-1-ND D4C2030-1
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Circulator Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Microstrip Circulator 7 to 9.5GHz - UIYMC77A - UIY Inc.
Specs
Component Circulator
Package Size 7mm x 7mm x 3.5mm
Frequency Range: 7000 to 9500 MHz
View Details
Coaxial Isolators - NCI-26500-40000-10-1-K - kTB Solutions
Specs
Component Isolator
Frequency Range: 26500 to 40000 MHz
Isolation 12 dB
View Details
Isolators - 2750D0100-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4400 to 5000 MHz
Isolation 17 dB
View Details