DiTom Microwave, Inc. Dual Junction Circulator D4C2004

Description
Performance optimized junction circulator are available on special order
Request a Quote Datasheet
Description
Performance optimized junction circulator are available on special order
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fresno, CA, USA
Dual Junction Circulator
D4C2004
Dual Junction Circulator D4C2004
Performance optimized junction circulator are available on special order

Performance optimized junction circulator are available on special order

Supplier's Site Datasheet
RF Circulators and Isolators - 2236-D4C2004-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D4C2004-ND
RF Circulators and Isolators 2236-D4C2004-ND
20.00 - 40.00 GHZ CIRCULATOR

20.00 - 40.00 GHZ CIRCULATOR

Buy Now Datasheet

Technical Specifications

  DiTom Microwave, Inc. DigiKey
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number D4C2004 2236-D4C2004-ND
Product Name Dual Junction Circulator RF Circulators and Isolators
Component Circulator Circulator
Package Size 1" x .5" x .7"
Frequency Range: 20000 to 40000 MHz
Isolation 12 dB 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Isolator Coaxial 4 to 8GHz - UIYBCI2122A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 21mm x 22.5mm x 15mm
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details
Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details
Drop-In Isolators - NDI2123B - kTB Solutions
Specs
Component Isolator
Frequency Range: 4000 to 8000 MHz
Isolation 18 dB
View Details