DiTom Microwave, Inc. Dual Junction Circulator D4C1922

Description
Performance optimized junction circulator are available on special order
Datasheet
Description
Performance optimized junction circulator are available on special order
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fresno, CA, USA
Dual Junction Circulator
D4C1922
Dual Junction Circulator D4C1922
Performance optimized junction circulator are available on special order

Performance optimized junction circulator are available on special order

Supplier's Site Datasheet

Technical Specifications

  DiTom Microwave, Inc.
Product Category RF Isolators and RF Circulators
Product Number D4C1922
Product Name Dual Junction Circulator
Component Circulator
Package Size 1" x .5" x .7"
Frequency Range: 19000 to 22000 MHz
Isolation 22 dB
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2735D0080-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 11500 to 16000 MHz
Isolation 17 dB
View Details
Stripline Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details
Drop in Isolator 400 to 470MHz - UIYBDI3538B - UIY Inc.
Specs
Component Isolator
Package Size 35mm x 38mm x 11mm
Frequency Range: 400 to 470 MHz
View Details
Coaxial Isolators - NCI3033X - kTB Solutions
Specs
Component Isolator
Frequency Range: 700 to 3000 MHz
Isolation 15 dB
View Details