DiTom Microwave, Inc. RF Circulators and Isolators D4C1826K-1

Description
18.00 - 26.50 GHZ CIRCULATOR
Request a Quote Datasheet
Description
18.00 - 26.50 GHZ CIRCULATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D4C1826K-1-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D4C1826K-1-ND
RF Circulators and Isolators 2236-D4C1826K-1-ND
18.00 - 26.50 GHZ CIRCULATOR

18.00 - 26.50 GHZ CIRCULATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D4C1826K-1 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D4C1826K-1
RF and Wireless - RF Circulators and Isolators D4C1826K-1
18.00 - 26.50 GHZ CIRCULATOR

18.00 - 26.50 GHZ CIRCULATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D4C1826K-1-ND D4C1826K-1
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Circulator Circulator
Unlock Full Specs
to access all available technical data

Similar Products

RF Isolator coaxial 26.5 to 40GHz - UIYBCI1318D - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 13mm x 18mm x 12.7mm
View Details
L-Band High Power Isolators and Circulators: Qualified for Solid State Power Amplifiers (SSPA) -  - Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Configuration Coaxial
View Details
Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details
Coaxial Circulators - NCC5028B - kTB Solutions
Specs
Component Circulator
Frequency Range: 2600 to 3200 MHz
Isolation 35 dB
View Details