DiTom Microwave, Inc. RF Circulators and Isolators D4C1722S-1

Description
1.70 - 2.20 GHZ CIRCULATOR
Request a Quote Datasheet
Description
1.70 - 2.20 GHZ CIRCULATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D4C1722S-1-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D4C1722S-1-ND
RF Circulators and Isolators 2236-D4C1722S-1-ND
1.70 - 2.20 GHZ CIRCULATOR

1.70 - 2.20 GHZ CIRCULATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D4C1722S-1 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D4C1722S-1
RF and Wireless - RF Circulators and Isolators D4C1722S-1
1.70 - 2.20 GHZ CIRCULATOR

1.70 - 2.20 GHZ CIRCULATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D4C1722S-1-ND D4C1722S-1
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Circulator Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Isolators - NCI5258E - kTB Solutions
Specs
Component Isolator
Frequency Range: 160 to 330 MHz
Isolation 18 dB
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details
Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
Waveguide Isolator 51 to 59GHz - UIYWI2025A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 20mm x 25.5mm x 15mm
View Details