DiTom Microwave, Inc. RF Circulators and Isolators D4C1720S-3

Description
1.70 - 2.00 GHZ CIRCULATOR
Request a Quote Datasheet
Description
1.70 - 2.00 GHZ CIRCULATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D4C1720S-3-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D4C1720S-3-ND
RF Circulators and Isolators 2236-D4C1720S-3-ND
1.70 - 2.00 GHZ CIRCULATOR

1.70 - 2.00 GHZ CIRCULATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D4C1720S-3 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D4C1720S-3
RF and Wireless - RF Circulators and Isolators D4C1720S-3
1.70 - 2.00 GHZ CIRCULATOR

1.70 - 2.00 GHZ CIRCULATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D4C1720S-3-ND D4C1720S-3
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Circulator Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2750D0020-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 5000 to 6500 MHz
Isolation 17 dB
View Details
Stripline Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details
High Power Circulator coaxial type 45 to 270MHz - UIYCC6060A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 60mm x 60mm x 28mm
View Details
Drop-In Isolators - NDI5050A - kTB Solutions
Specs
Component Isolator
Frequency Range: 1500 to 3000 MHz
Isolation 17 dB
View Details