DiTom Microwave, Inc. RF Circulators and Isolators D4C1213-3

Description
11.70 - 12.70 GHZ CIRCULATOR
Request a Quote Datasheet
Description
11.70 - 12.70 GHZ CIRCULATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D4C1213-3-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D4C1213-3-ND
RF Circulators and Isolators 2236-D4C1213-3-ND
11.70 - 12.70 GHZ CIRCULATOR

11.70 - 12.70 GHZ CIRCULATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D4C1213-3 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D4C1213-3
RF and Wireless - RF Circulators and Isolators D4C1213-3
11.70 - 12.70 GHZ CIRCULATOR

11.70 - 12.70 GHZ CIRCULATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D4C1213-3-ND D4C1213-3
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Circulator Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Coaxial Isolator 3.5 to 7.0GHz - UIYCDI3928A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 39mm x 28mm x 15mm
View Details
Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
Drop-In Circulators - NDC3030B - kTB Solutions
Specs
Component Circulator
Frequency Range: 2000 to 6000 MHz
Isolation 12 dB
View Details
SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details