DiTom Microwave, Inc. Circulators D4C1011YMG-77K

Description
10.00 - 11.00 GHz Cryogenic Circulator,
Request a Quote
Description
10.00 - 11.00 GHz Cryogenic Circulator,
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Circulators
D4C1011YMG-77K
Circulators D4C1011YMG-77K
10.00 - 11.00 GHz Cryogenic Circulator,

10.00 - 11.00 GHz Cryogenic Circulator,

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF Isolators and RF Circulators
Product Number D4C1011YMG-77K
Product Name Circulators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide Isolator 43 to 46GHz - UIYWI1957A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 19.1mm x 57.0mm x 30mm
View Details
Drop-In Isolators - NDI2123B - kTB Solutions
Specs
Component Isolator
Frequency Range: 4000 to 8000 MHz
Isolation 18 dB
View Details
Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details