DiTom Microwave, Inc. RF Circulators and Isolators D4C0810N-2

Description
0.80 - 1.00 GHZ CIRCULATOR
Request a Quote Datasheet
Description
0.80 - 1.00 GHZ CIRCULATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D4C0810N-2-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D4C0810N-2-ND
RF Circulators and Isolators 2236-D4C0810N-2-ND
0.80 - 1.00 GHZ CIRCULATOR

0.80 - 1.00 GHZ CIRCULATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D4C0810N-2 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D4C0810N-2
RF and Wireless - RF Circulators and Isolators D4C0810N-2
0.80 - 1.00 GHZ CIRCULATOR

0.80 - 1.00 GHZ CIRCULATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D4C0810N-2-ND D4C0810N-2
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Circulator Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Broadband Isolator 56 to 86MHz - UIYBCI6060E - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 60mm x 60mm x 28mm
View Details
L-Band High Power Isolators and Circulators: Qualified for Solid State Power Amplifiers (SSPA) -  - Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Configuration Coaxial
View Details
Isolators - 2735D0080-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 11500 to 16000 MHz
Isolation 17 dB
View Details
Coaxial Isolators - NCI9648H - kTB Solutions
Specs
Component Isolator
Frequency Range: 350 to 470 MHz
Isolation 40 dB
View Details