DiTom Microwave, Inc. RF Circulators and Isolators D4C0670-4

Description
0.60 - 0.70 GHZ CIRCULATOR
Request a Quote Datasheet
Description
0.60 - 0.70 GHZ CIRCULATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D4C0670-4-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D4C0670-4-ND
RF Circulators and Isolators 2236-D4C0670-4-ND
0.60 - 0.70 GHZ CIRCULATOR

0.60 - 0.70 GHZ CIRCULATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D4C0670-4 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D4C0670-4
RF and Wireless - RF Circulators and Isolators D4C0670-4
0.60 - 0.70 GHZ CIRCULATOR

0.60 - 0.70 GHZ CIRCULATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D4C0670-4-ND D4C0670-4
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Circulator Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Circulator Coaxial 1.8 to 2.4GHz - UIYBCC3232D - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 32mm x 32mm x 18mm
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details
Isolators - 2735D0080-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 11500 to 16000 MHz
Isolation 17 dB
View Details
Coaxial Isolators - NCI1220C - kTB Solutions
Specs
Component Isolator
Frequency Range: 9300 to 18500 MHz
Isolation 18 dB
View Details