DiTom Microwave, Inc. Circulators D3MI7011Y-77K-2

Description
7.75 - 10.80 GHz Cryogenic Isolator, Opt
Request a Quote
Description
7.75 - 10.80 GHz Cryogenic Isolator, Opt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Circulators
D3MI7011Y-77K-2
Circulators D3MI7011Y-77K-2
7.75 - 10.80 GHz Cryogenic Isolator, Opt

7.75 - 10.80 GHz Cryogenic Isolator, Opt

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF Isolators and RF Circulators
Product Number D3MI7011Y-77K-2
Product Name Circulators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Isolators - NCI-1000-2000-K2-K2-N-1 - kTB Solutions
Specs
Component Isolator
Frequency Range: 1000 to 2000 MHz
Isolation 15 dB
View Details
Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
Stripline Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details
Waveguide Circulator 19.2 to 31GHz - UIYWC3030A - UIY Inc.
Specs
Component Circulator
Configuration Waveguide
Package Size 30mm x 30mm x 22.4mm
View Details