DiTom Microwave, Inc. Circulators D3MI4012Y-77K

Description
4.60 - 11.70 GHz Cryogenic Isolator, Opt
Request a Quote
Description
4.60 - 11.70 GHz Cryogenic Isolator, Opt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Circulators
D3MI4012Y-77K
Circulators D3MI4012Y-77K
4.60 - 11.70 GHz Cryogenic Isolator, Opt

4.60 - 11.70 GHz Cryogenic Isolator, Opt

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF Isolators and RF Circulators
Product Number D3MI4012Y-77K
Product Name Circulators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators and Circulators: For K, L and X-Bands -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
View Details
Coaxial Isolators - NCI9662H - kTB Solutions
Specs
Component Isolator
Frequency Range: 350 to 470 MHz
Isolation 40 dB
View Details
Isolators - 2750D0100-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4400 to 5000 MHz
Isolation 17 dB
View Details
Waveguide Circulator 2400 to 2500MHz - UIYWC220180A - UIY Inc.
Specs
Component Circulator
Configuration Waveguide
Package Size 220mm x 180mm x 106.4mm
View Details