DiTom Microwave, Inc. Circulators D3MC5011Y-77K-7

Description
5.00 - 11.00 GHz Cryogenic Circulator, O
Request a Quote
Description
5.00 - 11.00 GHz Cryogenic Circulator, O
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Circulators
D3MC5011Y-77K-7
Circulators D3MC5011Y-77K-7
5.00 - 11.00 GHz Cryogenic Circulator, O

5.00 - 11.00 GHz Cryogenic Circulator, O

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF Isolators and RF Circulators
Product Number D3MC5011Y-77K-7
Product Name Circulators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details
Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details
Drop-In Isolators - NDI3538X - kTB Solutions
Specs
Component Isolator
Frequency Range: 300 to 1850 MHz
Isolation 16 dB
View Details
Microstrip Circulator 11 to 18GHz & 12 to 18GHz - UIYBMC66B - UIY Inc.
Specs
Component Circulator
Package Size 6mm x 6mm x 3mm
Frequency Range: 11000 to 18000 MHz
View Details