DiTom Microwave, Inc. Circulators D3MC4012Y-77K-5

Description
4.60 - 11.70 GHz Cryogenic Circulator, O
Request a Quote
Description
4.60 - 11.70 GHz Cryogenic Circulator, O
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Circulators
D3MC4012Y-77K-5
Circulators D3MC4012Y-77K-5
4.60 - 11.70 GHz Cryogenic Circulator, O

4.60 - 11.70 GHz Cryogenic Circulator, O

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF Isolators and RF Circulators
Product Number D3MC4012Y-77K-5
Product Name Circulators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Circulator 225 to 400MHz - UIYBCC6060F - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 60mm x 60mm x 28mm
View Details
Isolators - 2750D0100-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4400 to 5000 MHz
Isolation 17 dB
View Details
Coaxial Isolators - NCI6466K - kTB Solutions
Specs
Component Isolator
Frequency Range: 950 to 2000 MHz
Isolation 16 dB
View Details