DiTom Microwave, Inc. Circulators D3MC4012Y-77K-1

Description
4.60 - 11.70 GHz Cryogenic Circulator, O
Request a Quote
Description
4.60 - 11.70 GHz Cryogenic Circulator, O
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Circulators
D3MC4012Y-77K-1
Circulators D3MC4012Y-77K-1
4.60 - 11.70 GHz Cryogenic Circulator, O

4.60 - 11.70 GHz Cryogenic Circulator, O

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF Isolators and RF Circulators
Product Number D3MC4012Y-77K-1
Product Name Circulators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Drop-In Isolators - NDI2123B - kTB Solutions
Specs
Component Isolator
Frequency Range: 4000 to 8000 MHz
Isolation 18 dB
View Details
Isolators - 2735D0080-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 11500 to 16000 MHz
Isolation 17 dB
View Details
Waveguide Isolator 5.4 to 8.0GHz - UIYWI49100A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 68.3mm x 80mm x 49.2mm
View Details