DiTom Microwave, Inc. RF Circulators and Isolators D3I9525S-2

Description
0.95 - 1.225 GHZ ISOLATOR
Request a Quote Datasheet
Description
0.95 - 1.225 GHZ ISOLATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D3I9525S-2-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D3I9525S-2-ND
RF Circulators and Isolators 2236-D3I9525S-2-ND
0.95 - 1.225 GHZ ISOLATOR

0.95 - 1.225 GHZ ISOLATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D3I9525S-2 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D3I9525S-2
RF and Wireless - RF Circulators and Isolators D3I9525S-2
0.95 - 1.225 GHZ ISOLATOR

0.95 - 1.225 GHZ ISOLATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D3I9525S-2-ND D3I9525S-2
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Isolator Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2735D0080-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 11500 to 16000 MHz
Isolation 17 dB
View Details
Broadband Isolator drop in type 1 to 2GHz - UIYBDI6466A - UIY Inc.
Specs
Component Isolator
Package Size 64mm x 66mm x 26mm
Frequency Range: 1000 to 2000 MHz
View Details
Stripline Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details
Coaxial Isolators - NCI4040A - kTB Solutions
Specs
Component Isolator
Frequency Range: 1500 to 3600 MHz
Isolation 17 dB
View Details