DiTom Microwave, Inc. RF Circulators and Isolators D3I9525S-1

Description
0.95 - 1.225 GHZ ISOLATOR
Request a Quote Datasheet
Description
0.95 - 1.225 GHZ ISOLATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D3I9525S-1-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D3I9525S-1-ND
RF Circulators and Isolators 2236-D3I9525S-1-ND
0.95 - 1.225 GHZ ISOLATOR

0.95 - 1.225 GHZ ISOLATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D3I9525S-1 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D3I9525S-1
RF and Wireless - RF Circulators and Isolators D3I9525S-1
0.95 - 1.225 GHZ ISOLATOR

0.95 - 1.225 GHZ ISOLATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D3I9525S-1-ND D3I9525S-1
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Isolator Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Isolators - NCI1220C - kTB Solutions
Specs
Component Isolator
Frequency Range: 9300 to 18500 MHz
Isolation 18 dB
View Details
Isolators - 2750D0150-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4500 to 5300 MHz
Isolation 17 dB
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details
SMD Isolator 700 to 5000MHz - UIYSI15A - UIY Inc.
Specs
Component Isolator
Package Size Φ15.5mm x 7mm
Frequency Range: 700 to 5000 MHz
View Details