DiTom Microwave, Inc. RF Circulators and Isolators D3I9211-3

Description
9.20 - 10.50 GHZ ISOLATOR
Request a Quote Datasheet
Description
9.20 - 10.50 GHZ ISOLATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D3I9211-3-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D3I9211-3-ND
RF Circulators and Isolators 2236-D3I9211-3-ND
9.20 - 10.50 GHZ ISOLATOR

9.20 - 10.50 GHZ ISOLATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D3I9211-3 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D3I9211-3
RF and Wireless - RF Circulators and Isolators D3I9211-3
9.20 - 10.50 GHZ ISOLATOR

9.20 - 10.50 GHZ ISOLATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D3I9211-3-ND D3I9211-3
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Isolator Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2735D0080-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 11500 to 16000 MHz
Isolation 17 dB
View Details
Broadband Isolator drop in type 1.7 to 3.5GHz - UIYBDI4040A - UIY Inc.
Specs
Component Isolator
Package Size 40mm x 40mm x 20mm
Frequency Range: 1700 to 3500 MHz
View Details
Isolators and Circulators: For K, L and X-Bands -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
View Details
Drop-In Isolators - NDI4020X - kTB Solutions
Specs
Component Isolator
Frequency Range: 600 to 2700 MHz
Isolation 40 dB
View Details