DiTom Microwave, Inc. RF Circulators and Isolators D3I8596-1

Description
8.50 - 9.60 GHZ ISOLATOR
Request a Quote Datasheet
Description
8.50 - 9.60 GHZ ISOLATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D3I8596-1-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D3I8596-1-ND
RF Circulators and Isolators 2236-D3I8596-1-ND
8.50 - 9.60 GHZ ISOLATOR

8.50 - 9.60 GHZ ISOLATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D3I8596-1 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D3I8596-1
RF and Wireless - RF Circulators and Isolators D3I8596-1
8.50 - 9.60 GHZ ISOLATOR

8.50 - 9.60 GHZ ISOLATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D3I8596-1-ND D3I8596-1
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Isolator Isolator
Unlock Full Specs
to access all available technical data

Similar Products

SMD Isolator 290 to 1875MHz - UIYSI36A - UIY Inc.
Specs
Component Isolator
Package Size Φ36mm x 11mm
Frequency Range: 290 to 1875 MHz
View Details
Coaxial Circulators - NCC4149A - kTB Solutions
Specs
Component Circulator
Frequency Range: 600 to 1000 MHz
Isolation 16 dB
View Details
Isolators - 2750D0020-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 5000 to 6500 MHz
Isolation 17 dB
View Details