DiTom Microwave, Inc. RF Circulators and Isolators D3I8020-3

Description
8.00 - 20.00 GHZ ISOLATOR
Request a Quote Datasheet
Description
8.00 - 20.00 GHZ ISOLATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D3I8020-3-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D3I8020-3-ND
RF Circulators and Isolators 2236-D3I8020-3-ND
8.00 - 20.00 GHZ ISOLATOR

8.00 - 20.00 GHZ ISOLATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D3I8020-3 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D3I8020-3
RF and Wireless - RF Circulators and Isolators D3I8020-3
8.00 - 20.00 GHZ ISOLATOR

8.00 - 20.00 GHZ ISOLATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D3I8020-3-ND D3I8020-3
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Isolator Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Circulator 300 to 475MHz - UIYBDC6060H - UIY Inc.
Specs
Component Circulator
Package Size 60mm x 60mm x 28mm
Frequency Range: 300 to 475 MHz
View Details
Isolators and Circulators: For K, L and X-Bands -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
View Details
Isolators - 2750D0150-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4500 to 5300 MHz
Isolation 17 dB
View Details
Coaxial Isolators - NCI-18000-26500-10-5-K - kTB Solutions
Specs
Component Isolator
Frequency Range: 18000 to 26500 MHz
Isolation 16 dB
View Details