DiTom Microwave, Inc. Single Junction Isolator D3I8016

Description
Performance optimized junction isolators are available on special order
Request a Quote Datasheet
Description
Performance optimized junction isolators are available on special order
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Junction Isolator - D3I8016 - DiTom Microwave, Inc.
Fresno, CA, USA
Single Junction Isolator
D3I8016
Single Junction Isolator D3I8016
Performance optimized junction isolators are available on special order

Performance optimized junction isolators are available on special order

Supplier's Site Datasheet
RF Circulators and Isolators - 2236-D3I8016-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D3I8016-ND
RF Circulators and Isolators 2236-D3I8016-ND
8.00 - 16.00 GHZ ISOLATOR

8.00 - 16.00 GHZ ISOLATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D3I8016 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D3I8016
RF and Wireless - RF Circulators and Isolators D3I8016
8.00 - 16.00 GHZ ISOLATOR

8.00 - 16.00 GHZ ISOLATOR

Supplier's Site

Technical Specifications

  DiTom Microwave, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number D3I8016 2236-D3I8016-ND D3I8016
Product Name Single Junction Isolator RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Isolator Isolator Isolator
Package Size .5" x .5" x .7"
Frequency Range: 8000 to 16000 MHz 8000 to 16000 MHz
Isolation 19 dB 17 dB 17 dB
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide Isolator 27 to 31GHz - UIYWI1940A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 19mm x 40mm x 10mm
View Details
Isolators - 2750D0020-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 5000 to 6500 MHz
Isolation 17 dB
View Details
Drop-In Isolators - NDI6466H - kTB Solutions
Specs
Component Isolator
Frequency Range: 20 to 400 MHz
Isolation 18 dB
View Details