DiTom Microwave, Inc. RF Circulators and Isolators D3I8012YMG

Description
8.00 - 12.00 GHZ CRYOGENIC ISOLA
Request a Quote Datasheet
Description
8.00 - 12.00 GHZ CRYOGENIC ISOLA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D3I8012YMG-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D3I8012YMG-ND
RF Circulators and Isolators 2236-D3I8012YMG-ND
8.00 - 12.00 GHZ CRYOGENIC ISOLA

8.00 - 12.00 GHZ CRYOGENIC ISOLA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 2236-D3I8012YMG-ND
Product Name RF Circulators and Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Drop-In Circulators - NDC2123B - kTB Solutions
Specs
Component Circulator
Frequency Range: 4000 to 8000 MHz
Isolation 18 dB
View Details
SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details
SMD Circulator 2.4 to 6GHz - UIYSC10A - UIY Inc.
Specs
Component Circulator
Package Size Φ9.8mm x 7mm
Frequency Range: 2400 to 6000 MHz
View Details
Isolators - 2750D0100-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4400 to 5000 MHz
Isolation 17 dB
View Details