DiTom Microwave, Inc. Circulators D3I8012YMG-77K-1

Description
8.00 - 12.00 GHz Cryogenic Isolator, Opt
Request a Quote
Description
8.00 - 12.00 GHz Cryogenic Isolator, Opt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Circulators
D3I8012YMG-77K-1
Circulators D3I8012YMG-77K-1
8.00 - 12.00 GHz Cryogenic Isolator, Opt

8.00 - 12.00 GHz Cryogenic Isolator, Opt

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF Isolators and RF Circulators
Product Number D3I8012YMG-77K-1
Product Name Circulators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Circulators - NCC2528B - kTB Solutions
Specs
Component Circulator
Frequency Range: 800 to 4000 MHz
Isolation 20 dB
View Details
Isolators - 2750D0100-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4400 to 5000 MHz
Isolation 17 dB
View Details
Dual Junction Coaxial Circulator 700 to 3500MHz - UIYCDC6432A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 64mm x 32mm x 18mm
View Details