DiTom Microwave, Inc. RF Circulators and Isolators D3I8012-2

Description
8.00 - 12.40 GHZ ISOLATOR
Request a Quote Datasheet
Description
8.00 - 12.40 GHZ ISOLATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D3I8012-2-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D3I8012-2-ND
RF Circulators and Isolators 2236-D3I8012-2-ND
8.00 - 12.40 GHZ ISOLATOR

8.00 - 12.40 GHZ ISOLATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D3I8012-2 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D3I8012-2
RF and Wireless - RF Circulators and Isolators D3I8012-2
8.00 - 12.40 GHZ ISOLATOR

8.00 - 12.40 GHZ ISOLATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D3I8012-2-ND D3I8012-2
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Isolator Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Coaxial Circulator 700 to 2000MHz - UIYCDC6834A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 68mm x 34mm x 22mm
View Details
Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Configuration Coaxial
View Details
Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details
Coaxial Circulators - NCC2528C - kTB Solutions
Specs
Component Circulator
Frequency Range: 2700 to 6200 MHz
Isolation 16 dB
View Details