DiTom Microwave, Inc. Single Junction Isolator D3I7784

Description
Performance optimized junction isolators are available on special order
Request a Quote Datasheet
Description
Performance optimized junction isolators are available on special order
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Junction Isolator - D3I7784 - DiTom Microwave, Inc.
Fresno, CA, USA
Single Junction Isolator
D3I7784
Single Junction Isolator D3I7784
Performance optimized junction isolators are available on special order

Performance optimized junction isolators are available on special order

Supplier's Site Datasheet
RF Circulators and Isolators - 2236-D3I7784-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D3I7784-ND
RF Circulators and Isolators 2236-D3I7784-ND
7.70-8.40 GHZ ISOLATOR

7.70-8.40 GHZ ISOLATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D3I7784 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D3I7784
RF and Wireless - RF Circulators and Isolators D3I7784
7.70-8.40 GHZ ISOLATOR

7.70-8.40 GHZ ISOLATOR

Supplier's Site

Technical Specifications

  DiTom Microwave, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number D3I7784 2236-D3I7784-ND D3I7784
Product Name Single Junction Isolator RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Isolator Isolator Isolator
Package Size .5" x .5" x .7"
Frequency Range: 7700 to 8400 MHz 7700 to 8400 MHz
Isolation 26 dB 23 dB 23 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Isolators - NCI2528X - kTB Solutions
Specs
Component Isolator
Frequency Range: 2900 to 3500 MHz
Isolation 17 dB
View Details
Isolators - 2750D0150-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4500 to 5300 MHz
Isolation 17 dB
View Details
Dual Junction Coaxial Isolator 300 to 1300MHz - UIYCDI7038A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 70mm x 38mm x 15mm
View Details
SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details