DiTom Microwave, Inc. RF Circulators and Isolators D3I7510-2

Description
7.50 - 10.00 GHZ ISOLATOR
Request a Quote Datasheet
Description
7.50 - 10.00 GHZ ISOLATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D3I7510-2-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D3I7510-2-ND
RF Circulators and Isolators 2236-D3I7510-2-ND
7.50 - 10.00 GHZ ISOLATOR

7.50 - 10.00 GHZ ISOLATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D3I7510-2 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D3I7510-2
RF and Wireless - RF Circulators and Isolators D3I7510-2
7.50 - 10.00 GHZ ISOLATOR

7.50 - 10.00 GHZ ISOLATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D3I7510-2-ND D3I7510-2
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Isolator Isolator
Unlock Full Specs
to access all available technical data

Similar Products

High Power Isolator Coaxial 250 to 1500MHz - UIYCI4580A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 45mm x 80mm x 24mm
View Details
Stripline Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details
Isolators - 2735D0080-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 11500 to 16000 MHz
Isolation 17 dB
View Details
Coaxial Isolators - NCI9648H - kTB Solutions
Specs
Component Isolator
Frequency Range: 350 to 470 MHz
Isolation 40 dB
View Details