DiTom Microwave, Inc. RF Circulators and Isolators D3I7012

Description
7.00 - 12.40 GHZ ISOLATOR
Request a Quote Datasheet
Description
7.00 - 12.40 GHZ ISOLATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D3I7012-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D3I7012-ND
RF Circulators and Isolators 2236-D3I7012-ND
7.00 - 12.40 GHZ ISOLATOR

7.00 - 12.40 GHZ ISOLATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D3I7012 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D3I7012
RF and Wireless - RF Circulators and Isolators D3I7012
7.00 - 12.40 GHZ ISOLATOR

7.00 - 12.40 GHZ ISOLATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D3I7012-ND D3I7012
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Isolator Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Coaxial Isolator 700 to 2000MHz - UIYCDI6834A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 68mm x 34mm x 22mm
View Details
Drop-In Circulators - NDC1620B - kTB Solutions
Specs
Component Circulator
Frequency Range: 6000 to 18000 MHz
Isolation 10 dB
View Details
Isolators - 2735D0080-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 11500 to 16000 MHz
Isolation 17 dB
View Details