DiTom Microwave, Inc. RF Circulators and Isolators D3I7012-3

Description
7.00 - 12.40 GHZ ISOLATOR
Request a Quote Datasheet
Description
7.00 - 12.40 GHZ ISOLATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D3I7012-3-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D3I7012-3-ND
RF Circulators and Isolators 2236-D3I7012-3-ND
7.00 - 12.40 GHZ ISOLATOR

7.00 - 12.40 GHZ ISOLATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D3I7012-3 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D3I7012-3
RF and Wireless - RF Circulators and Isolators D3I7012-3
7.00 - 12.40 GHZ ISOLATOR

7.00 - 12.40 GHZ ISOLATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D3I7012-3-ND D3I7012-3
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Isolator Isolator
Unlock Full Specs
to access all available technical data

Similar Products

300W Drop in high power Circulator 4 to 8GHz - UIYBDC5654A - UIY Inc.
Specs
Component Circulator
Package Size 56mm x 54.3mm x 36mm
Frequency Range: 4000 to 8000 MHz
View Details
Coaxial Circulators - NCC4040A - kTB Solutions
Specs
Component Circulator
Frequency Range: 1800 to 3600 MHz
Isolation 17 dB
View Details
Isolators - 2750D0020-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 5000 to 6500 MHz
Isolation 17 dB
View Details
Isolators and Circulators: For K, L and X-Bands -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
View Details