DiTom Microwave, Inc. Circulators D3I6313Y-77K-1

Description
6.30 - 13.75 GHz Cryogenic Isolator, Opt
Request a Quote
Description
6.30 - 13.75 GHz Cryogenic Isolator, Opt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Circulators
D3I6313Y-77K-1
Circulators D3I6313Y-77K-1
6.30 - 13.75 GHz Cryogenic Isolator, Opt

6.30 - 13.75 GHz Cryogenic Isolator, Opt

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF Isolators and RF Circulators
Product Number D3I6313Y-77K-1
Product Name Circulators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Isolators - NCI2528C - kTB Solutions
Specs
Component Isolator
Frequency Range: 2500 to 6500 MHz
Isolation 17 dB
View Details
Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
Stripline Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details
Dual Junction Drop in Isolator 7 to 20GHz - UIYDDI1716A - UIY Inc.
Specs
Component Isolator
Package Size 17.6mm x 16.5mm x 7.5mm
Frequency Range: 7000 to 20000 MHz
View Details