DiTom Microwave, Inc. RF Circulators and Isolators D3I6012-1

Description
6.00 - 12.40 GHZ ISOLATOR
Request a Quote Datasheet
Description
6.00 - 12.40 GHZ ISOLATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D3I6012-1-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D3I6012-1-ND
RF Circulators and Isolators 2236-D3I6012-1-ND
6.00 - 12.40 GHZ ISOLATOR

6.00 - 12.40 GHZ ISOLATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D3I6012-1 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D3I6012-1
RF and Wireless - RF Circulators and Isolators D3I6012-1
6.00 - 12.40 GHZ ISOLATOR

6.00 - 12.40 GHZ ISOLATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D3I6012-1-ND D3I6012-1
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Isolator Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Circulators - NSC15 - kTB Solutions
Specs
Component Circulator
Frequency Range: 800 to 3650 MHz
Isolation 18 dB
View Details
Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details
Broadband Isolator Coaxial 4 to 8GHz - UIYBCI2122A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 21mm x 22.5mm x 15mm
View Details
L-Band High Power Isolators and Circulators: Qualified for Solid State Power Amplifiers (SSPA) -  - Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Configuration Coaxial
View Details