DiTom Microwave, Inc. Circulators D3I5764YMG-77K

Description
5.70 - 6.40 GHz Cryogenic Isolator, Opti
Request a Quote
Description
5.70 - 6.40 GHz Cryogenic Isolator, Opti
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Circulators
D3I5764YMG-77K
Circulators D3I5764YMG-77K
5.70 - 6.40 GHz Cryogenic Isolator, Opti

5.70 - 6.40 GHz Cryogenic Isolator, Opti

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF Isolators and RF Circulators
Product Number D3I5764YMG-77K
Product Name Circulators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators and Circulators: For K, L and X-Bands -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
View Details
Isolators - 2750D0150-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4500 to 5300 MHz
Isolation 17 dB
View Details
Coaxial Isolators - NCI9650H - kTB Solutions
Specs
Component Isolator
Frequency Range: 350 to 470 MHz
Isolation 40 dB
View Details
4 Port Dual Junction Drop in Circulator 4 to 8GHz - UIYBDC4222A4P - UIY Inc.
Specs
Component Circulator
Package Size 42mm x 22.5mm x 15mm
Frequency Range: 4000 to 8000 MHz
View Details