DiTom Microwave, Inc. RF Circulators and Isolators D3I5459-3

Description
5.40 - 5.90 GHZ ISOLATOR
Request a Quote Datasheet
Description
5.40 - 5.90 GHZ ISOLATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D3I5459-3-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D3I5459-3-ND
RF Circulators and Isolators 2236-D3I5459-3-ND
5.40 - 5.90 GHZ ISOLATOR

5.40 - 5.90 GHZ ISOLATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D3I5459-3 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D3I5459-3
RF and Wireless - RF Circulators and Isolators D3I5459-3
5.40 - 5.90 GHZ ISOLATOR

5.40 - 5.90 GHZ ISOLATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D3I5459-3-ND D3I5459-3
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Isolator Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Drop-In Isolators - NDI3546X - kTB Solutions
Specs
Component Isolator
Frequency Range: 300 to 1850 MHz
Isolation 18 dB
View Details
Isolators - 2750D0020-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 5000 to 6500 MHz
Isolation 17 dB
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details
Dual Junction Drop in Isolator 300 to 1300MHz - UIYDDI7038A - UIY Inc.
Specs
Component Isolator
Package Size 70mm x 38mm x 11mm
Frequency Range: 300 to 1300 MHz
View Details