DiTom Microwave, Inc. RF Circulators and Isolators D3I5459-2

Description
5.40 - 5.90 GHZ ISOLATOR
Request a Quote Datasheet
Description
5.40 - 5.90 GHZ ISOLATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D3I5459-2-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D3I5459-2-ND
RF Circulators and Isolators 2236-D3I5459-2-ND
5.40 - 5.90 GHZ ISOLATOR

5.40 - 5.90 GHZ ISOLATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D3I5459-2 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D3I5459-2
RF and Wireless - RF Circulators and Isolators D3I5459-2
5.40 - 5.90 GHZ ISOLATOR

5.40 - 5.90 GHZ ISOLATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D3I5459-2-ND D3I5459-2
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Isolator Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Isolator drop in type 2 to 4GHz - UIYBDI3234A - UIY Inc.
Specs
Component Isolator
Package Size 32mm x 34mm x 21mm
Frequency Range: 2000 to 4000 MHz
View Details
Drop-In Circulators - NDC2020X - kTB Solutions
Specs
Component Circulator
Frequency Range: 600 to 4000 MHz
Isolation 18 dB
View Details
Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details
Stripline Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details