DiTom Microwave, Inc. Circulators D3I5080Y-77K

Description
5.35 - 8.50 GHz Cryogenic Isolator, Opti
Request a Quote
Description
5.35 - 8.50 GHz Cryogenic Isolator, Opti
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Circulators
D3I5080Y-77K
Circulators D3I5080Y-77K
5.35 - 8.50 GHz Cryogenic Isolator, Opti

5.35 - 8.50 GHz Cryogenic Isolator, Opti

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF Isolators and RF Circulators
Product Number D3I5080Y-77K
Product Name Circulators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Isolator drop in type 1 to 2GHz - UIYBDI6466A - UIY Inc.
Specs
Component Isolator
Package Size 64mm x 66mm x 26mm
Frequency Range: 1000 to 2000 MHz
View Details
Drop-In Isolators - NDI3030B - kTB Solutions
Specs
Component Isolator
Frequency Range: 2000 to 6000 MHz
Isolation 12 dB
View Details
Isolators - 2750D0100-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4400 to 5000 MHz
Isolation 17 dB
View Details
SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details