DiTom Microwave, Inc. Circulators D3I4610YMG-77K

Description
4.60 - 10.40 GHz Cryogenic Isolator, Opt
Request a Quote
Description
4.60 - 10.40 GHz Cryogenic Isolator, Opt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Circulators
D3I4610YMG-77K
Circulators D3I4610YMG-77K
4.60 - 10.40 GHz Cryogenic Isolator, Opt

4.60 - 10.40 GHz Cryogenic Isolator, Opt

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF Isolators and RF Circulators
Product Number D3I4610YMG-77K
Product Name Circulators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2750D0100-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4400 to 5000 MHz
Isolation 17 dB
View Details
Microstrip Isolator 3.9 to 5.9GHz - UIYMI1212A - UIY Inc.
Specs
Component Isolator
Package Size 12mm x 12mm x 4mm
Frequency Range: 3900 to 5900 MHz
View Details
Coaxial Circulators - NCC-24250-33400-5-K-1 - kTB Solutions
Specs
Component Circulator
Frequency Range: 24250 to 33400 MHz
Isolation 14 dB
View Details
SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details