DiTom Microwave, Inc. Circulators D3I4610YMG-77K-2

Description
4.60 - 10.40 GHz Cryogenic Isolator, Opt
Request a Quote
Description
4.60 - 10.40 GHz Cryogenic Isolator, Opt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Circulators
D3I4610YMG-77K-2
Circulators D3I4610YMG-77K-2
4.60 - 10.40 GHz Cryogenic Isolator, Opt

4.60 - 10.40 GHz Cryogenic Isolator, Opt

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF Isolators and RF Circulators
Product Number D3I4610YMG-77K-2
Product Name Circulators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide Circulator 8 to 12GHz - UIYWC4853B - UIY Inc.
Specs
Component Circulator
Configuration Waveguide
Package Size 48mm x 53mm x 42mm
View Details
Isolators - 2750D0100-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4400 to 5000 MHz
Isolation 17 dB
View Details
Drop-In Isolators - NDI5050X - kTB Solutions
Specs
Component Isolator
Frequency Range: 160 to 330 MHz
Isolation 18 dB
View Details