DiTom Microwave, Inc. Single Junction Isolator D3I4450

Description
Performance optimized junction isolators are available on special order
Request a Quote Datasheet
Description
Performance optimized junction isolators are available on special order
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Junction Isolator - D3I4450 - DiTom Microwave, Inc.
Fresno, CA, USA
Single Junction Isolator
D3I4450
Single Junction Isolator D3I4450
Performance optimized junction isolators are available on special order

Performance optimized junction isolators are available on special order

Supplier's Site Datasheet
RF Circulators and Isolators - 2236-D3I4450-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D3I4450-ND
RF Circulators and Isolators 2236-D3I4450-ND
4.40 - 5.00 GHZ ISOLATOR

4.40 - 5.00 GHZ ISOLATOR

Buy Now Datasheet

Technical Specifications

  DiTom Microwave, Inc. DigiKey
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number D3I4450 2236-D3I4450-ND
Product Name Single Junction Isolator RF Circulators and Isolators
Component Isolator Isolator
Package Size 1" x .5" x 1"
Frequency Range: 4400 to 5000 MHz
Isolation 26 dB 23 dB
Unlock Full Specs
to access all available technical data

Similar Products

Microstrip Isolator 24 to 40GHz - UIYMI44B - UIY Inc.
Specs
Component Isolator
Package Size 4mm x 4.6mm x 3mm
Frequency Range: 24000 to 40000 MHz
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details
Isolators - 2750D0150-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4500 to 5300 MHz
Isolation 17 dB
View Details
Coaxial Circulators - NCC-32000-38000-10-K-1 - kTB Solutions
Specs
Component Circulator
Frequency Range: 32000 to 38000 MHz
Isolation 15 dB
View Details