DiTom Microwave, Inc. RF Circulators and Isolators D3I4080Y-2

Description
4.00 - 8.00 GHz Cryogenic Isolat
Request a Quote Datasheet
Description
4.00 - 8.00 GHz Cryogenic Isolat
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D3I4080Y-2-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D3I4080Y-2-ND
RF Circulators and Isolators 2236-D3I4080Y-2-ND
4.00 - 8.00 GHz Cryogenic Isolat

4.00 - 8.00 GHz Cryogenic Isolat

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 2236-D3I4080Y-2-ND
Product Name RF Circulators and Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Broadband Isolator 88 to 108MHz - UIYBCI6060B - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 60mm x 60mm x 28mm
View Details
Coaxial Isolators - NCI1626B - kTB Solutions
Specs
Component Isolator
Frequency Range: 3700 to 5000 MHz
Isolation 20 dB
View Details
Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details
SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details