DiTom Microwave, Inc. RF Circulators and Isolators D3I4042Q

Description
40.00 - 42.00 GHZ ISOLATOR, 2.4M
Request a Quote Datasheet
Description
40.00 - 42.00 GHZ ISOLATOR, 2.4M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D3I4042Q-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D3I4042Q-ND
RF Circulators and Isolators 2236-D3I4042Q-ND
40.00 - 42.00 GHZ ISOLATOR, 2.4M

40.00 - 42.00 GHZ ISOLATOR, 2.4M

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 2236-D3I4042Q-ND
Product Name RF Circulators and Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

4 Port Dual Junction Coaxial Circulator 2 to 4GHz - UIYBCC6434A4P - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 64mm x 34mm x 21mm
View Details
Coaxial Circulators - NCC-2000-4000-K5-N-1 - kTB Solutions
Specs
Component Circulator
Frequency Range: 2000 to 4000 MHz
Isolation 15 dB
View Details
Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
Stripline Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details