DiTom Microwave, Inc. RF Circulators and Isolators D3I4012-3

Description
4.00 - 12.00 GHZ ISOLATOR
Request a Quote Datasheet
Description
4.00 - 12.00 GHZ ISOLATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D3I4012-3-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D3I4012-3-ND
RF Circulators and Isolators 2236-D3I4012-3-ND
4.00 - 12.00 GHZ ISOLATOR

4.00 - 12.00 GHZ ISOLATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D3I4012-3 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D3I4012-3
RF and Wireless - RF Circulators and Isolators D3I4012-3
4.00 - 12.00 GHZ ISOLATOR

4.00 - 12.00 GHZ ISOLATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D3I4012-3-ND D3I4012-3
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Isolator Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Isolators - NCI-4000-8000-K2-K2-N-1 - kTB Solutions
Specs
Component Isolator
Frequency Range: 4000 to 8000 MHz
Isolation 15 dB
View Details
Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details
RF Isolator coaxial 700 to 5000MHz - UIYCI2538A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 25.4mm x 38.5mm x 15mm
View Details
Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 2300 to 30000 MHz
Isolation 15 to 21 dB
View Details