DiTom Microwave, Inc. RF Circulators and Isolators D3I3743Q-3

Description
37.00 - 43.00 GHZ ISOLATOR 2.4MM
Request a Quote Datasheet
Description
37.00 - 43.00 GHZ ISOLATOR 2.4MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D3I3743Q-3-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D3I3743Q-3-ND
RF Circulators and Isolators 2236-D3I3743Q-3-ND
37.00 - 43.00 GHZ ISOLATOR 2.4MM

37.00 - 43.00 GHZ ISOLATOR 2.4MM

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D3I3743Q-3 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D3I3743Q-3
RF and Wireless - RF Circulators and Isolators D3I3743Q-3
37.00 - 43.00 GHZ ISOLATOR 2.4MM

37.00 - 43.00 GHZ ISOLATOR 2.4MM

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D3I3743Q-3-ND D3I3743Q-3
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Isolator Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Circulator 5 to 20GHz - UIYDC815A - UIY Inc.
Specs
Component Circulator
Package Size 8.9mm x 15mm x 7.8mm
Frequency Range: 5000 to 20000 MHz
View Details
SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details
Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details
Coaxial Isolators - NCI4149A - kTB Solutions
Specs
Component Isolator
Frequency Range: 600 to 1000 MHz
Isolation 16 dB
View Details