DiTom Microwave, Inc. Single Junction Isolator D3I3742

Description
Performance optimized junction isolators are available on special order
Datasheet
Description
Performance optimized junction isolators are available on special order
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Junction Isolator - D3I3742 - DiTom Microwave, Inc.
Fresno, CA, USA
Single Junction Isolator
D3I3742
Single Junction Isolator D3I3742
Performance optimized junction isolators are available on special order

Performance optimized junction isolators are available on special order

Supplier's Site Datasheet

Technical Specifications

  DiTom Microwave, Inc.
Product Category RF Isolators and RF Circulators
Product Number D3I3742
Product Name Single Junction Isolator
Component Isolator
Package Size 1" x .5" x 1"
Frequency Range: 3700 to 4200 MHz
Isolation 26 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Circulator drop in Dual Junction 1.35 to 2.7GHz - UIYBDC10149A - UIY Inc.
Specs
Component Circulator
Package Size 101.6mm x 49.5mm x 19mm
Frequency Range: 1350 to 2700 MHz
View Details
Coaxial Isolators - NCI16080H - kTB Solutions
Specs
Component Isolator
Frequency Range: 380 to 470 MHz
Isolation 60 dB
View Details
Isolators - 2750D0020-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 5000 to 6500 MHz
Isolation 17 dB
View Details
Stripline Isolators and Circulators -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details