DiTom Microwave, Inc. RF Circulators and Isolators D3I3740Q-3

Description
37.00 - 40.00 GHZ ISOLATOR, 2.4M
Request a Quote Datasheet
Description
37.00 - 40.00 GHZ ISOLATOR, 2.4M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D3I3740Q-3-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D3I3740Q-3-ND
RF Circulators and Isolators 2236-D3I3740Q-3-ND
37.00 - 40.00 GHZ ISOLATOR, 2.4M

37.00 - 40.00 GHZ ISOLATOR, 2.4M

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D3I3740Q-3 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D3I3740Q-3
RF and Wireless - RF Circulators and Isolators D3I3740Q-3
37.00 - 40.00 GHZ ISOLATOR, 2.4M

37.00 - 40.00 GHZ ISOLATOR, 2.4M

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D3I3740Q-3-ND D3I3740Q-3
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Isolator Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Isolators - NCI12060E - kTB Solutions
Specs
Component Isolator
Frequency Range: 117 to 400 MHz
Isolation 34 dB
View Details
Isolators - 2750D0100-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4400 to 5000 MHz
Isolation 17 dB
View Details
Broadband Circulator Coaxial 1.6 to 2.0GHz - UIYBCC3232B - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 32mm x 32mm x 18mm
View Details