DiTom Microwave, Inc. RF Circulators and Isolators D3I3740-1

Description
37.00 - 40.00 GHZ ISOLATOR
Request a Quote Datasheet
Description
37.00 - 40.00 GHZ ISOLATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D3I3740-1-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D3I3740-1-ND
RF Circulators and Isolators 2236-D3I3740-1-ND
37.00 - 40.00 GHZ ISOLATOR

37.00 - 40.00 GHZ ISOLATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D3I3740-1 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D3I3740-1
RF and Wireless - RF Circulators and Isolators D3I3740-1
37.00 - 40.00 GHZ ISOLATOR

37.00 - 40.00 GHZ ISOLATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D3I3740-1-ND D3I3740-1
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Isolator Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 3400 to 27000 MHz
Isolation 14 to 21 dB
View Details
Broadband Isolator Coaxial 1.7 to 2.2GHz - UIYBCI3232C - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 32mm x 32mm x 18mm
View Details
Coaxial Isolators - NCI2619C - kTB Solutions
Specs
Component Isolator
Frequency Range: 8000 to 12000 MHz
Isolation 35 dB
View Details
Isolators - 2750D0100-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4400 to 5000 MHz
Isolation 17 dB
View Details