DiTom Microwave, Inc. Circulators D3I3587YMG-77K-2

Description
3.50 - 8.70 GHz Cryogenic Isolator, Opti
Request a Quote
Description
3.50 - 8.70 GHz Cryogenic Isolator, Opti
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Circulators
D3I3587YMG-77K-2
Circulators D3I3587YMG-77K-2
3.50 - 8.70 GHz Cryogenic Isolator, Opti

3.50 - 8.70 GHz Cryogenic Isolator, Opti

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF Isolators and RF Circulators
Product Number D3I3587YMG-77K-2
Product Name Circulators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Stripline Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details
Isolators - 2750D0100-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4400 to 5000 MHz
Isolation 17 dB
View Details
Coaxial Circulators - NCC-2000-4000-K5-N-1 - kTB Solutions
Specs
Component Circulator
Frequency Range: 2000 to 4000 MHz
Isolation 15 dB
View Details
Broadband Circulator drop in 2 to 6GHz - UIYBDC3030A - UIY Inc.
Specs
Component Circulator
Package Size 30.5mm x 30.5mm x 15mm
Frequency Range: 2000 to 6000 MHz
View Details