DiTom Microwave, Inc. RF Circulators and Isolators D3I3337-2

Description
33.00 - 37.00 GHZ ISOLATOR
Request a Quote Datasheet
Description
33.00 - 37.00 GHZ ISOLATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D3I3337-2-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D3I3337-2-ND
RF Circulators and Isolators 2236-D3I3337-2-ND
33.00 - 37.00 GHZ ISOLATOR

33.00 - 37.00 GHZ ISOLATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D3I3337-2 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D3I3337-2
RF and Wireless - RF Circulators and Isolators D3I3337-2
33.00 - 37.00 GHZ ISOLATOR

33.00 - 37.00 GHZ ISOLATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D3I3337-2-ND D3I3337-2
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Isolator Isolator
Unlock Full Specs
to access all available technical data

Similar Products

RF Isolator coaxial 700 to 2000MHz - UIYCI3434A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 34mm x 34mm x 22mm
View Details
Isolators - 2750D0100-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4400 to 5000 MHz
Isolation 17 dB
View Details
Coaxial Circulators - NCC-18000-26500-5-K-1 - kTB Solutions
Specs
Component Circulator
Frequency Range: 18000 to 26500 MHz
Isolation 16 dB
View Details
Isolators and Circulators: For K, L and X-Bands -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
View Details