DiTom Microwave, Inc. Circulators D3I3175Y-4K-3

Description
3.10 - 7.50 GHz Cryogenic Isolator, Opti
Request a Quote
Description
3.10 - 7.50 GHz Cryogenic Isolator, Opti
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Circulators
D3I3175Y-4K-3
Circulators D3I3175Y-4K-3
3.10 - 7.50 GHz Cryogenic Isolator, Opti

3.10 - 7.50 GHz Cryogenic Isolator, Opti

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF Isolators and RF Circulators
Product Number D3I3175Y-4K-3
Product Name Circulators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Isolator 1225 to 1875MHz - UIYBDI3538E - UIY Inc.
Specs
Component Isolator
Package Size 35mm x 38mm x 13mm
Frequency Range: 1225 to 1875 MHz
View Details
Coaxial Isolators - NCI1523C - kTB Solutions
Specs
Component Isolator
Frequency Range: 3600 to 7200 MHz
Isolation 18 dB
View Details
Isolators - 2735D0080-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 11500 to 16000 MHz
Isolation 17 dB
View Details
Isolators and Circulators: For K, L and X-Bands -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
View Details